ISO 2795
Plain bearings - Sintered bushes - Dimensions and tolerances
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 January 2014 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Plain bearings): | 21.100.10 |
Document History
June 1, 2020
Plain bearings — Sintered bushes — Dimensions and tolerances
This document specifies the dimensions and tolerances applicable to sintered bearings for the following ranges of inside diameters:
— cylindrical bearings: 1 mm to 60 mm;
— flanged bearings: 1 mm...
ISO 2795
January 15, 2014
Plain bearings - Sintered bushes - Dimensions and tolerances
A description is not available for this item.
January 1, 1991
Plain Bearings - Sintered Bushes - Dimensions and Tolerances; (NZS/ISO 2795: 1991)
A description is not available for this item.