DS/ISO 10993-18

Biologisk vurdering af medicinsk udstyr – Del 18: Kemisk karakterisering af materialer til medicinsk udstyr inden for rammerne af en risikostyringsproces

active, Most Current
Buy Now
Organization: DS
Publication Date: 2 June 2020
Status: active
Page Count: 76
ICS Code (Biological evaluation of medical devices): 11.100.20
scope:

This document specifies a framework for the identification of biological hazards and the estimation and control of biological risks from material constituents, using a stepwise approach to the characterization of a medical device through: - the identification of its materials of construction (medical device configuration); - the characterization of the materials of construction via the identification and quantification of their chemical constituents (material composition); - the characterization of the medical device for chemical substances that were introduced during manufacturing (e.g., mould release agents, process contaminants); - the estimation of the potential of the medical device, or its materials of construction, to release chemical substances under clinical use conditions (extractables); - The measurement of chemical substances released from a medical device under its clinical conditions of use (leachables). This document may also be used for chemical characterization (e.g., the identification and/or quantification) of degradation products. Information on other aspects of degradation assessment are covered in ISO 10993-9, ISO 10993-13, ISO 10993-14 and ISO 10993-15. The ISO 10993 series of standards is applicable when the material or medical device has direct or indirect body contact (see ISO 10993-1 for categorization by nature of body contact). This document is intended for suppliers of materials and manufacturers of medical devices, to support a biological evaluation.

Document History

May 17, 2022
Biological evaluation of medical devices – Part 18: Chemical characterization of medical device materials within a risk management process – Amendment 1: Determination of the uncertainty factor
This document specifies a framework for the identification of biological hazards and the estimation and control of biological risks from material constituents, using a stepwise approach to the...
DS/ISO 10993-18
June 2, 2020
Biologisk vurdering af medicinsk udstyr – Del 18: Kemisk karakterisering af materialer til medicinsk udstyr inden for rammerne af en risikostyringsproces
This document specifies a framework for the identification of biological hazards and the estimation and control of biological risks from material constituents, using a stepwise approach to the...
Biological evaluation of medical devices – Part 18: Chemical characterization of medical device materials within a risk management process – Amendment 1: Determination of the uncertainty factor
This document specifies a framework for the identification of biological hazards and the estimation and control of biological risks from material constituents, using a stepwise approach to the...
Advertisement