DS/ISO 10993-18/AMD 1
Biological evaluation of medical devices – Part 18: Chemical characterization of medical device materials within a risk management process – Amendment 1: Determination of the uncertainty factor
| Organization: | DS |
| Publication Date: | 17 May 2022 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Biological evaluation of medical devices): | 11.100.20 |
scope:
This document specifies a framework for the identification of biological hazards and the estimation and control of biological risks from material constituents, using a stepwise approach to the characterization of a medical device through: - the identification of its materials of construction (medical device configuration); - the characterization of the materials of construction via the identification and quantification of their chemical constituents (material composition); - the characterization of the medical device for chemical substances that were introduced during manufacturing (e.g., mould release agents, process contaminants); - the estimation of the potential of the medical device, or its materials of construction, to release chemical substances under clinical use conditions (extractables); - The measurement of chemical substances released from a medical device under its clinical conditions of use (leachables). This document may also be used for chemical characterization (e.g., the identification and/or quantification) of degradation products. Information on other aspects of degradation assessment are covered in ISO 10993-9, ISO 10993-13, ISO 10993-14 and ISO 10993-15. The ISO 10993 series of standards is applicable when the material or medical device has direct or indirect body contact (see ISO 10993-1 for categorization by nature of body contact). This document is intended for suppliers of materials and manufacturers of medical devices, to support a biological evaluation.
Document History