CENELEC - EN IEC 60667-1

Vulcanized fibre for electrical purposes - Part 1: Definitions and general requirements

active, Most Current
Organization: CENELEC
Publication Date: 1 May 2020
Status: active
Page Count: 16
ICS Code (Paper and board insulating materials): 29.035.10
scope:

This part of IEC 60667 gives the definitions and general requirements for vulcanized fibre sheets for electrical purposes. Materials made by combining with an adhesive several thicknesses of vulcanized fibre are not covered by this document.

Materials that conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application is based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.

Safety warning:

it is the responsibility of the user of the methods contained or referred to in this document to ensure that they are used in a safe manner.

Document History

EN IEC 60667-1
May 1, 2020
Vulcanized fibre for electrical purposes - Part 1: Definitions and general requirements
This part of IEC 60667 gives the definitions and general requirements for vulcanized fibre sheets for electrical purposes. Materials made by combining with an adhesive several thicknesses of...

References

Advertisement