IEC 60667-3-1

Vulcanized fibre for electrical purposes – Part 3: Specifications for individual materials – Sheet 1: Flat sheets

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 March 2020
Status: active
Page Count: 20
ICS Code (Paper and board insulating materials): 29.035.10
scope:

This part of IEC 60667 gives requirements for vulcanized fibre sheets for electrical purposes. Materials made by combining with an adhesive several thicknesses of vulcanized fibre are not covered by this document.

Materials that conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application is based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.

Safety warning: it is the responsibility of the user of the methods contained or referred to in this document to ensure that they are used in a safe manner.

Document History

IEC 60667-3-1
March 1, 2020
Vulcanized fibre for electrical purposes – Part 3: Specifications for individual materials – Sheet 1: Flat sheets
This part of IEC 60667 gives requirements for vulcanized fibre sheets for electrical purposes. Materials made by combining with an adhesive several thicknesses of vulcanized fibre are not covered by...
September 1, 1986
Specification for vulcanized fibre for electrical purposes. Part 3: Specifications for individual materials. Sheet 1: Flat sheets
A description is not available for this item.

References

Advertisement