CENELEC - EN IEC 60667-2
Vulcanized fibre for electrical purposes - Part 2: Methods of test
| Organization: | CENELEC |
| Publication Date: | 1 July 2020 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Paper and board insulating materials): | 29.035.10 |
scope:
This part of IEC 60667 gives methods of test for vulcanized fibre sheets for electrical purposes. Material made by combining with an adhesive several thicknesses of vulcanized fibre is not covered by this document.
Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application is based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.
Safety warning:
It is the responsibility of the user of the methods contained or referred to in this document to ensure that they are used in a safe manner.
Document History