ASTM International - ASTM C559-16

Standard Test Method for Bulk Density by Physical Measurements of Manufactured Carbon and Graphite Articles

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2016
Status: inactive
Page Count: 3
ICS Code (Other products of the chemical industry): 71.100.99
significance And Use:

4.1 Bulk density as determined by this test method is a basic material property of importance in manufacturing and application of carbon and graphite.

4.2 This test method can be used for... View More

scope:

1.1 This test method covers the determination of the bulk density of manufactured articles of carbon and graphite of at least 500 mm3 volume. The bulk density is calculated to an accuracy of 0.25 %, using measurements of mass and dimensions in air at 25 °C ± 5 °C.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2020
Standard Test Method for Bulk Density by Physical Measurements of Manufactured Carbon and Graphite Articles
1.1 This test method covers the determination of the bulk density of manufactured articles of carbon and graphite of at least 500 mm3 volume. The bulk density is calculated to an accuracy of 0.25 %,...
ASTM C559-16
January 1, 2016
Standard Test Method for Bulk Density by Physical Measurements of Manufactured Carbon and Graphite Articles
1.1 This test method covers the determination of the bulk density of manufactured articles of carbon and graphite of at least 500 mm3 volume. The bulk density is calculated to an accuracy of 0.25 %,...
May 1, 2010
Standard Test Method for Bulk Density by Physical Measurements of Manufactured Carbon and Graphite Articles
1.1 This test method covers the determination of the bulk density of manufactured articles of carbon and graphite of at least 500 mm3 volume. The bulk density is calculated to an accuracy of 0.25 %,...
June 1, 2005
Standard Test Method for Bulk Density by Physical Measurements of Manufactured Carbon and Graphite Articles
1.1 This test method covers the determination of the bulk density of manufactured articles of carbon and graphite of at least 500 mm volume. The bulk density is calculated to an accuracy of 0.25%,...
April 10, 2000
Standard Test Method for Bulk Density by Physical Measurements of Manufactured Carbon and Graphite Articles
1.1 This test method covers the determination of the bulk density of manufactured articles of carbon and graphite of at least 500 mm volume. The bulk density is calculated to an accuracy of 0.25%,...
Advertisement