IEC 60317-62

Specifications for particular types of winding wires – Part 62: Polyester glass-fibre wound, silicone resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 200

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 June 2020
Status: active
Page Count: 24
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies the requirements of polyester glass-fibre wound, silicone resin or varnish impregnated bare, grade 1 or grade 2 enamelled rectangular copper winding wires, temperature index 200. The impregnating agent is a silicone containing resin or varnish.

The range of nominal conductor dimensions covered by this document is:

- width: min. 2,0 mm max. 16,0 mm;

- thickness: min. 0,80 mm max. 5,60 mm.

NOTE For this type of wire, the heat shock test is inappropriate and therefore a heat shock temperature cannot be established. Consequently, a class based on the requirements for temperature index and heat shock temperature cannot be specified.

Document History

IEC 60317-62
June 1, 2020
Specifications for particular types of winding wires – Part 62: Polyester glass-fibre wound, silicone resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 200
This part of IEC 60317 specifies the requirements of polyester glass-fibre wound, silicone resin or varnish impregnated bare, grade 1 or grade 2 enamelled rectangular copper winding wires,...

References

Advertisement