IEC 60317-27-2

Specifications for particular types of winding wires – Part 27-2: Paper tape covered round aluminium wire

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 June 2020
Status: active
Page Count: 26
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies the requirements of paper tape covered round aluminium winding wires. This covering consists of two or more layers of paper tape and is primarily intended for winding coils for oil immersed transformers.

The range of nominal conductor diameters covered by this document is:

- 0,500 mm up to and including 5,000 mm.

The nominal conductor diameters are specified in Clause 4 of IEC 60317-0-3:2008 and IEC 60317-0-3:2008/AMD1:2013.

The paper tapes included in this document are restricted to those covered in IEC 60554-1 and IEC 60554-3-5.

Document History

IEC 60317-27-2
June 1, 2020
Specifications for particular types of winding wires – Part 27-2: Paper tape covered round aluminium wire
This part of IEC 60317 specifies the requirements of paper tape covered round aluminium winding wires. This covering consists of two or more layers of paper tape and is primarily intended for winding...

References

Advertisement