CEN - EN ISO 22418
Intelligent transport systems - Fast service announcement protocol (FSAP) for general purposes in ITS
| Organization: | CEN |
| Publication Date: | 1 June 2020 |
| Status: | active |
| Page Count: | 64 |
| ICS Code (Transport in general): | 03.220.01 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This document specifies the fast service announcement protocol (FSAP) for general purposes in ITS. It references and supports all features of ISO/TS 16460, especially supporting the service response message (SRM) and related features in addition to the service announcement message (SAM), which enables only very basic features.
FSAP supports locally advertised ITS services uniquely identified by an ITS application identifier (ITS-AID).
This document specifies message formats and related basic protocol procedures by reference to ISO/TS 16460, and further related protocol requirements for operation of FSAP in the context of an ITS station specified in ISO 21217.
This document illustrates its relations to service announcement protocols specified by ETSI TC ITS and IEEE.
Document History