CEN/TS 17496
Cooperative intelligent transport systems - Communication profiles
| Organization: | CEN |
| Publication Date: | 1 February 2021 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This document specifies a methodology to define ITS-S communication profiles (ITS-SCPs) based on standardized communication protocols to interconnect trusted devices. These profiles enable secure information exchange between such trusted devices, including secure low-latency information exchange, in different configurations. The present document, in order to exemplify the methodology, also normatively specifies some ITS-SCPs based on the methodology, yet without the intent of covering all possible cases. Further ITS-SCPs can be specified at a later stage.
Configurations of trusted devices for which this document defines ITS-SCP's include:
a) ITS station communication units (ITS-SCU) of the same ITS station unit (ITS-SU), i.e. station-internal communications;
b) an ITS-SU and an external entity such as a sensor and control network (SCN), or a service in the Internet;
c) ITS-SUs.
The specifications given in this document can be equally applied to secured and unsecured communications, being groupcast and unicast communications, being localized or networked communications.
Document History