DLA - SMD-5962-93002
MICROCIRCUIT, LINEAR, DUAL-CHANNEL COMPARATOR AND REFERENCE, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 8 April 1993 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing forms a part of a one pert - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes M, B, and S RHA marked devices shall meat the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 LM612 Dual-channel comparator and reference
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style P GDIP1-T8 or CDIP2-T8 8 Dual-in-line
The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Voltage on any pin except VR (referred to V− pin): 2/ . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 36 V max 3/ . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . −0.3 V min Current through any input pin and VR pin . . . . . . . . . . . . ±20 mA Differential input voltage . . . . . . . . . . . . . . . . . . . ±36 V Storage temperature range . . . . . . . . . . . . . . . . . . . −65°C to 150°C Junction temperature (TJ) . . . . . . . . . . . . . . . . . . . +150°C Lead temperature (soldering, 10 seconds). . . . . . . . . . . .. +260°C Power dissipation (PD). . . . . . . . . . . . . . . . . . . . . 22 mW Thermal resistance, Junction-to-case (ΘJC) . . . . . . . . . . . See MIL-STD-1835 Thermal resistance, junction-to-ambient (ΘJA). . . . . . . . . . 123°C/W
Ambient operating temperature range (TA). . . . . . . . −55°C to 125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History