ASTM C1534

Standard Specification for Flexible Polymeric Foam Sheet Insulation Used as a Thermal and Sound Absorbing Liner for Duct Systems

active, Most Current
Buy Now
Organization: ASTM
Publication Date: 15 May 2020
Status: active
Page Count: 4
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This specification covers the composition, dimensions, and physical properties of flexible unfaced foam sheet, used to insulate interior surfaces of HVAC ducts, plenums and equipment used for the distribution of conditioned air with a temperature of up to 250°F (121°C).

HVAC ducts, plenums and equipment systems typically operate between a temperature range of 50°F to 150°F (10°C to 65°C) and are designed to meet building code requirements of maximum temperatures of 250°F (121°C).

The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

November 1, 2022
Standard Specification for Flexible Polymeric Foam Sheet Insulation Used as a Thermal and Sound Absorbing Liner for Duct Systems
This specification covers the composition, dimensions, and physical properties of flexible unfaced foam sheet, used to insulate interior surfaces of HVAC ducts, plenums and equipment used for the...
ASTM C1534
May 15, 2020
Standard Specification for Flexible Polymeric Foam Sheet Insulation Used as a Thermal and Sound Absorbing Liner for Duct Systems
This specification covers the composition, dimensions, and physical properties of flexible unfaced foam sheet, used to insulate interior surfaces of HVAC ducts, plenums and equipment used for the...
May 1, 2020
Standard Specification for Flexible Polymeric Foam Sheet Insulation Used as a Thermal and Sound Absorbing Liner for Duct Systems
This specification covers the composition, dimensions, and physical properties of flexible unfaced foam sheet, used to insulate interior surfaces of HVAC ducts, plenums and equipment used for the...
March 1, 2019
Standard Specification for Flexible Polymeric Foam Sheet Insulation Used as a Thermal and Sound Absorbing Liner for Duct Systems
This specification covers the composition, dimensions, and physical properties of flexible unfaced foam sheet, used to insulate interior surfaces of HVAC ducts, plenums and equipment used for the...
January 1, 2018
Standard Specification for Flexible Polymeric Foam Sheet Insulation Used as a Thermal and Sound Absorbing Liner for Duct Systems
This specification covers the composition, dimensions, and physical properties of flexible unfaced foam sheet, used to insulate interior surfaces of HVAC ducts, plenums and equipment used for the...
March 1, 2017
Standard Specification for Flexible Polymeric Foam Sheet Insulation Used as a Thermal and Sound Absorbing Liner for Duct Systems
This specification covers the composition, dimensions, and physical properties of flexible unfaced foam sheet, used to insulate interior surfaces of HVAC ducts, plenums and equipment used for the...
February 1, 2014
Standard Specification for Flexible Polymeric Foam Sheet Insulation Used as a Thermal and Sound Absorbing Liner for Duct Systems
This specification covers the composition, dimensions, and physical properties of flexible unfaced foam sheet, used to insulate interior surfaces of HVAC ducts, plenums and equipment used for the...
February 1, 2012
Standard Specification for Flexible Polymeric Foam Sheet Insulation Used as a Thermal and Sound Absorbing Liner for Duct Systems
This specification covers the composition, dimensions, and physical properties of flexible unfaced foam sheet, used to insulate interior surfaces of HVAC ducts, plenums and equipment used for the...
September 1, 2007
Standard Specification for Flexible Polymeric Foam Sheet Insulation Used as a Thermal and Sound Absorbing Liner for Duct Systems
This specification covers the composition, dimensions, and physical properties of flexible unfaced foam sheet, used to insulate interior surfaces of HVAC ducts, plenums and equipment used for the...
September 1, 2007
Standard Specification for Flexible Polymeric Foam Sheet Insulation Used as a Thermal and Sound Absorbing Liner for Duct Systems
This specification covers the composition, dimensions, and physical properties of flexible unfaced foam sheet, used to insulate interior surfaces of HVAC ducts, plenums and equipment used for the...
November 1, 2004
Standard Specification for Flexible Polymeric Foam Sheet Insulation Used as a Thermal and Sound Absorbing Liner for Duct Systems
This specification covers the composition, dimensions, and physical properties of flexible unfaced foam sheet, used to insulate interior surfaces of HVAC ducts, plenums and equipment used for the...
July 10, 2002
Standard Specification for Flexible Polymeric Foam Sheet Insulation Used as a Thermal and Sound Absorbing Liner for Duct Systems
A description is not available for this item.

References

Advertisement