DOD - SMD 5962-11203

MICROCIRCUIT, LINEAR, 1 MHz to 4 GHz, 80 dB LOGARITHMIC AMPLIFIER DETECTOR / CONTROLLER, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 22 June 2020
Status: active
Page Count: 27
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-11203
June 22, 2020
MICROCIRCUIT, LINEAR, 1 MHz to 4 GHz, 80 dB LOGARITHMIC AMPLIFIER DETECTOR / CONTROLLER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
June 23, 2015
MICROCIRCUIT, LINEAR, 1 MHz to 4 GHz, 80 dB LOGARITHMIC AMPLIFIER DETECTOR / CONTROLLER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
March 26, 2014
MICROCIRCUIT, LINEAR, 1 MHz to 4 GHz, 80 dB LOGARITHMIC AMPLIFIER DETECTOR / CONTROLLER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
June 22, 2012
MICROCIRCUIT, LINEAR, 1 MHz to 4 GHz, 80 dB LOGARITHMIC AMPLIFIER DETECTOR / CONTROLLER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...

References

Advertisement