DSF/PREN ISO 10535

Hoists for the transfer of disabled persons – Requirements and test methods (ISO/DIS 10535:2020)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 86
ICS Code (Aids and adaptation for moving): 11.180.10
scope:

This International Standard specifies requirements and test methods only for hoists and body-support units intended for the transfer of disabled persons as classified in ISO 9999:2002: ⎯ 12 36 03 Mobile hoists with sling seats ⎯ 12 36 04 Standing mobile hoists ⎯ 12 36 06 Mobile hoists with solid seats ⎯ 12 36 09 Hoist trolleys ⎯ 12 36 12 Stationary hoists fixed to the wall/walls, floor and/or ceiling ⎯ 12 36 15 Stationary hoists fixed to, mounted in or on another product ⎯ 12 36 18 Stationary free-standing hoists ⎯ 12 36 21 Body-support units for hoists This International Standard does not apply to devices that transport persons between two levels (floors) of a building. It does not include methods for the determination of ageing or corrosion of such hoists and units. The requirements of this International Standard are formulated with regard to the needs of both the disabled persons being hoisted and the attendant using the hoist.

Document History

November 9, 2021
Assistive products – Hoists for the transfer of persons – Requirements and test methods (ISO 10535:2021)
This International Standard specifies requirements and test methods only for hoists and body-support units intended for the transfer of disabled persons as classified in ISO 9999:2002: ⎯ 12 36 03...
February 7, 2007
Hoists for the transfer of disabled persons – Requirements and test methods
This International Standard specifies requirements and test methods only for hoists and body-support units intended for the transfer of disabled persons as classified in ISO 9999:2002: – 12 36 03...
December 16, 1998
Hoists for the transfer of disabled persons - Requirements and test methods
This standard specifies requirements and test methods only for hoists and body support units intended for the transfer of disabled persons as classified in ISO 9999:1998.
DSF/PREN ISO 10535
Hoists for the transfer of disabled persons – Requirements and test methods (ISO/DIS 10535:2020)
This International Standard specifies requirements and test methods only for hoists and body-support units intended for the transfer of disabled persons as classified in ISO 9999:2002: ⎯ 12 36 03...
Advertisement