DS/EN ISO 10535
Hoists for the transfer of disabled persons - Requirements and test methods
inactive
| Organization: | DS |
| Publication Date: | 16 December 1998 |
| Status: | inactive |
| Page Count: | 62 |
| ICS Code (Aids and adaptation for moving): | 11.180.10 |
scope:
This standard specifies requirements and test methods only for hoists and body support units intended for the transfer of disabled persons as classified in ISO 9999:1998.
Document History
November 9, 2021
Assistive products – Hoists for the transfer of persons – Requirements and test methods (ISO 10535:2021)
This International Standard specifies requirements and test methods only for hoists and body-support units intended for the transfer of disabled persons as classified in ISO 9999:2002: ⎯ 12 36 03...
February 7, 2007
Hoists for the transfer of disabled persons – Requirements and test methods
This International Standard specifies requirements and test methods only for hoists and body-support units intended for the transfer of disabled persons as classified in ISO 9999:2002: – 12 36 03...
DS/EN ISO 10535
December 16, 1998
Hoists for the transfer of disabled persons - Requirements and test methods
This standard specifies requirements and test methods only for hoists and body support units intended for the transfer of disabled persons as classified in ISO 9999:1998.
Hoists for the transfer of disabled persons – Requirements and test methods (ISO/DIS 10535:2020)
This International Standard specifies requirements and test methods only for hoists and body-support units intended for the transfer of disabled persons as classified in ISO 9999:2002: ⎯ 12 36 03...