ISO/IEC TR 11801-9909
Information technology – Generic cabling for customer premises – Part 9909: Evaluation of balanced cabling in support of 25 Gbit/s for reach greater than 30 metres
| Organization: | ISO |
| Publication Date: | 1 June 2020 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This part of ISO/IEC 11801, which is a Technical Report, covers evaluation and recommendations for achieving extended reach, greater than 30 m, for 25 Gbit/s applications over balanced cabling channels.
This document covers channel reference implementations, based on Category 8.1 and Category 8.2, 2 000 MHz, components.
The channel and component category specifications covered in this document are not intended to be normative.
Document History