DOD - SMD 5962-90744

MICROCIRCUIT, DIGITAL, BIPOLAR CMOS, 10-BIT BUS/MOS MEMORY DRIVER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 24 June 2020
Status: active
Page Count: 13
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-90744
June 24, 2020
MICROCIRCUIT, DIGITAL, BIPOLAR CMOS, 10-BIT BUS/MOS MEMORY DRIVER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
February 14, 2013
MICROCIRCUIT, DIGITAL, BIPOLAR CMOS, 10-BIT BUS/MOS MEMORY DRIVER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
October 11, 2006
MICROCIRCUIT, DIGITAL, BIPOLAR CMOS, 10-BIT BUS/MOS MEMORY DRIVER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
September 8, 1992
MICROCIRCUIT, DIGITAL, BIPOLAR CMOS, 10-BIT BUS/MOS MEMORY DRIVER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
December 21, 1990
MICROCIRCUIT, DIGITAL, BIPOLAR CMOS, 10-BIT BUS/MOS MEMORY DRIVER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement