FORD WSB-M4G355-A1

SEALER, TAPE FORM, EPDM BASE (TACKY SIDE) AND WSB-M4G355-A1 EVA FILM (NON-TACKY SIDE), HEAT EXPANDABLE, WELDABLE ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 25 June 2020
Status: active
Page Count: 7
scope:

The material defined by this specification is an extruded tape form, heat expanding EPDM base sealer. It incorporates an ethylene vinyl acetate film on one side to facilitate application of the sealer to the sheet metal.

Document History

FORD WSB-M4G355-A1
June 25, 2020
SEALER, TAPE FORM, EPDM BASE (TACKY SIDE) AND WSB-M4G355-A1 EVA FILM (NON-TACKY SIDE), HEAT EXPANDABLE, WELDABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an extruded tape form, heat expanding EPDM base sealer. It incorporates an ethylene vinyl acetate film on one side to facilitate application of the...
May 29, 2019
SEALER, TAPE FORM, EPDM BASE (TACKY SIDE) AND EVA FILM (NON-TACKY SIDE), HEAT EXPANDABLE, WELDABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
WSB-M4G355-A1: The material defined by this specification is an extruded tape form, heat expanding EPDM base sealer. It incorporates an ethylene vinyl acetate film on one side to facilitate...
October 15, 1994
SEALER, TAPE FORM, EPDM BASE (TACKY SIDE) AND EVA FILM (NON-TACKY SIDE), HEAT
1. SCOPE WSB-M4G355-A1: The material defined by this specification is an extruded tape form, heat expanding EPDM base sealer. It incorporates an ethylene vinyl acetate film on one side to facilitate...

References

Advertisement