FORD WSB-M4G355-A1

SEALER, TAPE FORM, EPDM BASE (TACKY SIDE) AND EVA FILM (NON-TACKY SIDE), HEAT

inactive
Buy Now
Organization: FORD
Publication Date: 15 October 1994
Status: inactive
Page Count: 8
scope:

1. SCOPE

WSB-M4G355-A1: The material defined by this specification is an extruded tape form, heat expanding EPDM base sealer. It incorporates an ethylene vinyl acetate film on one side to facilitate application of the sealer to the sheet metal. WSB-M4G355-A2: The material defined by this specification is a coextruded tape form, heat expanding EPDM sealer, tacky on one side to adhere to sheet metal and semi-tacky on the other side. WSB-M4G355-A3: The material defined by this specification is an extruded tape form, heat expanding EPDM base sealer that is tacky on both sides.

Document History

June 25, 2020
SEALER, TAPE FORM, EPDM BASE (TACKY SIDE) AND WSB-M4G355-A1 EVA FILM (NON-TACKY SIDE), HEAT EXPANDABLE, WELDABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an extruded tape form, heat expanding EPDM base sealer. It incorporates an ethylene vinyl acetate film on one side to facilitate application of the...
May 29, 2019
SEALER, TAPE FORM, EPDM BASE (TACKY SIDE) AND EVA FILM (NON-TACKY SIDE), HEAT EXPANDABLE, WELDABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
WSB-M4G355-A1: The material defined by this specification is an extruded tape form, heat expanding EPDM base sealer. It incorporates an ethylene vinyl acetate film on one side to facilitate...
FORD WSB-M4G355-A1
October 15, 1994
SEALER, TAPE FORM, EPDM BASE (TACKY SIDE) AND EVA FILM (NON-TACKY SIDE), HEAT
1. SCOPE WSB-M4G355-A1: The material defined by this specification is an extruded tape form, heat expanding EPDM base sealer. It incorporates an ethylene vinyl acetate film on one side to facilitate...

References

Advertisement