NEN-EN 3278

Aerospace series - Sleeves, tubular, protruding head, in corrosion resisting steel, passivated (0,25 mm wall thickness)

active, Most Current
Organization: NEN
Publication Date: 1 October 2019
Status: active
Page Count: 10
ICS Code (Other fasteners): 49.030.99
scope:

This European standard specifies the characteristics and technical requirements for protruding head tubular sleeves, in corrosion resisting steel, which may be plain or provided with a series of annular grooves.

Passivated sleeves are for use in aerospace assemblies whose maximum operating temperature does not exceed 650 °C. The operating temperatures for aluminium pigmented sleeves should not exceed 230 °C.

Document History

NEN-EN 3278
October 1, 2019
Aerospace series - Sleeves, tubular, protruding head, in corrosion resisting steel, passivated (0,25 mm wall thickness)
This European standard specifies the characteristics and technical requirements for protruding head tubular sleeves, in corrosion resisting steel, which may be plain or provided with a series of...
March 1, 2012
Aerospace series - Sleeves, tubular, protruding head, in corrosion resisting steel, passivated (0,25 mm wall thickness)
This European standard specifies the characteristics and technical requirements for protruding head tubular sleeves, in corrosion resisting steel, which may be plain or provided with a series of...

References

Advertisement