ETSI - EN 303 681-3
Reconfigurable Radio Systems (RRS); Radio Equipment (RE) information models and protocols for generalized software reconfiguration architecture; Part 3: generalized Unified Radio Application Interface (gURAI)
| Organization: | ETSI |
| Publication Date: | 1 June 2020 |
| Status: | active |
| Page Count: | 32 |
scope:
The scope of the present document is to define an information model and protocol for unified radio application interface for radio equipment reconfiguration except for reconfigurable mobile devices which are covered in [i.6] to [i.11]. The work is based on the Use Cases defined in ETSI TR 103 585 [i.1], on the system requirements defined in ETSI EN 303 641 [1] and on the radio reconfiguration related architecture for reconfigurable RE defined in ETSI EN 303 648 [i.2].
The present document will be based on ETSI EN 303 146-3 [i.10] and provide a generalized interface definition for the generalized Unified Radio Application Interface.
Document History