ETSI - EN 303 681-4

Reconfigurable Radio Systems (RRS); Radio Equipment (RE) information models and protocols for generalized software reconfiguration architecture; Part 4: generalized Radio Programming Interface (gRPI)

active, Most Current
Organization: ETSI
Publication Date: 1 June 2020
Status: active
Page Count: 42
scope:

The scope of the present document is to define the generalized Radio Programming Interface (gRPI) for radio equipment reconfiguration except for reconfigurable mobile devices which are covered in [i.4] to [i.9]. The work is based on the Use Cases defined in ETSI TR 103 585 [i.1], on the system requirements defined in ETSI EN 303 641 [1] and on the radio reconfiguration related architecture for radio equipment defined in ETSI EN 303 648 [i.2].

The present document will be based on ETSI EN 303 146-4 [i.9] and provide a generalized interface definition for the generalized Radio Programming Interface (gRPI).

Document History

EN 303 681-4
June 1, 2020
Reconfigurable Radio Systems (RRS); Radio Equipment (RE) information models and protocols for generalized software reconfiguration architecture; Part 4: generalized Radio Programming Interface (gRPI)
The scope of the present document is to define the generalized Radio Programming Interface (gRPI) for radio equipment reconfiguration except for reconfigurable mobile devices which are covered in...
March 1, 2020
Reconfigurable Radio Systems (RRS); Radio Equipment (RE) information models and protocols for generalized software reconfiguration architecture; Part 4: generalized Radio Programming Interface (gRPI)
The scope of the present document is to define the generalized Radio Programming Interface (gRPI) for radio equipment reconfiguration except for reconfigurable mobile devices which are covered in...

References

Advertisement