IEC 61534-1
AMENDMENT 2 Powertrack systems – Part 1: General requirements
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 July 2020 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Wires): | 29.060.10 |
| ICS Code (Connecting devices): | 29.120.20 |
Document History
July 1, 2020
Powertrack systems – Part 1: General requirements
This part of IEC 61534 specifies general requirements and tests for powertrack (PT) systems with a rated voltage not exceeding 277 V a.c. single phase, or 480 V a.c. two or three phase 50 Hz or 60 Hz...
IEC 61534-1
July 1, 2020
AMENDMENT 2 Powertrack systems – Part 1: General requirements
A description is not available for this item.
June 1, 2014
AMENDMENT 1 Powertrack systems – Part 1: General requirements
A description is not available for this item.
June 1, 2014
Powertrack systems – Part 1: General requirements
This part of IEC 61534 specifies general requirements and tests for powertrack (PT) systems with a rated voltage not exceeding 277 V a.c. single phase, or 480 V a.c. two or three phase 50 Hz/ or 60...
June 1, 2013
Powertrack systems – Part 1: General requirements
A description is not available for this item.
May 1, 2011
Powertrack systems – Part 1: General requirements
This part of IEC 61534 specifies general requirements and tests for powertrack (PT) systems with a rated voltage not exceeding 277 V a.c. single phase, or 480 V a.c. two or three phase 50 Hz/60 Hz...
June 1, 2003
Powertrack systems Part 1: General requirements
This part of IEC 61534 specifies general requirements and tests for powertrack (PT) systems with a rated voltage not exceeding 277 V a.c. single phase, or 480 V a.c. two or three phase 50 Hz/60 Hz,...