IEC 61534-1

AMENDMENT 1 Powertrack systems – Part 1: General requirements

inactive
Buy Now
Organization: IEC
Publication Date: 1 June 2014
Status: inactive
Page Count: 12
ICS Code (Wires): 29.060.10
ICS Code (Conduits for electrical purposes): 29.120.10

Document History

July 1, 2020
Powertrack systems – Part 1: General requirements
This part of IEC 61534 specifies general requirements and tests for powertrack (PT) systems with a rated voltage not exceeding 277 V a.c. single phase, or 480 V a.c. two or three phase 50 Hz or 60 Hz...
July 1, 2020
AMENDMENT 2 Powertrack systems – Part 1: General requirements
A description is not available for this item.
IEC 61534-1
June 1, 2014
AMENDMENT 1 Powertrack systems – Part 1: General requirements
A description is not available for this item.
June 1, 2014
Powertrack systems – Part 1: General requirements
This part of IEC 61534 specifies general requirements and tests for powertrack (PT) systems with a rated voltage not exceeding 277 V a.c. single phase, or 480 V a.c. two or three phase 50 Hz/ or 60...
June 1, 2013
Powertrack systems – Part 1: General requirements
A description is not available for this item.
May 1, 2011
Powertrack systems – Part 1: General requirements
This part of IEC 61534 specifies general requirements and tests for powertrack (PT) systems with a rated voltage not exceeding 277 V a.c. single phase, or 480 V a.c. two or three phase 50 Hz/60 Hz...
June 1, 2003
Powertrack systems Part 1: General requirements
This part of IEC 61534 specifies general requirements and tests for powertrack (PT) systems with a rated voltage not exceeding 277 V a.c. single phase, or 480 V a.c. two or three phase 50 Hz/60 Hz,...
Advertisement