DS/EN IEC 62769-103-1

Field device integration (FDI) – Part 103-1: Profiles – PROFIBUS

active, Most Current
Buy Now
Organization: DS
Publication Date: 30 June 2020
Status: active
Page Count: 40
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

This part of IEC 62769 specifies an FDI profile of IEC 62769 for IEC 61784-1_CP 3/1 (PROFIBUS DP)1 and IEC 61784-1_CP3/2 (PROFIBUS PA)1.

Document History

May 30, 2023
Field Device Integration (FDI)® – Part 103-1: Profiles – PROFIBUS
This part of IEC 62769specifies an FDI profile of IEC 62769 for IEC 61784-1_CP 3/1 (PROFIBUS DP)1 and IEC 61784-1_CP3/2 (PROFIBUS PA).
DS/EN IEC 62769-103-1
June 30, 2020
Field device integration (FDI) – Part 103-1: Profiles – PROFIBUS
This part of IEC 62769 specifies an FDI profile of IEC 62769 for IEC 61784-1_CP 3/1 (PROFIBUS DP)1 and IEC 61784-1_CP3/2 (PROFIBUS PA)1.
Field Device Integration (FDI) – Part 103-1: Profiles – PROFIBUS
This part of IEC 62769 specifies an FDI profile of IEC 62769 for IEC 61784-1_CP 3/1 (PROFIBUS DP)1 and IEC 61784-1_CP3/2 (PROFIBUS PA)1.
Field Device Integration (FDI) – Part 103-1: Profiles – PROFIBUS
This part of IEC 62769specifies an FDI profile of IEC 62769 for IEC 61784-1_CP 3/1 (PROFIBUS DP)1 and IEC 61784-1_CP3/2 (PROFIBUS PA).
Advertisement