DS/EN IEC 62769-103-1
Field Device Integration (FDI)® – Part 103-1: Profiles – PROFIBUS
active, Most Current
| Organization: | DS |
| Publication Date: | 30 May 2023 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
This part of IEC 62769specifies an FDI profile of IEC 62769 for IEC 61784-1_CP 3/1 (PROFIBUS DP)1 and IEC 61784-1_CP3/2 (PROFIBUS PA).
Document History
DS/EN IEC 62769-103-1
May 30, 2023
Field Device Integration (FDI)® – Part 103-1: Profiles – PROFIBUS
This part of IEC 62769specifies an FDI profile of IEC 62769 for IEC 61784-1_CP 3/1 (PROFIBUS DP)1 and IEC 61784-1_CP3/2 (PROFIBUS PA).
June 30, 2020
Field device integration (FDI) – Part 103-1: Profiles – PROFIBUS
This part of IEC 62769 specifies an FDI profile of IEC 62769 for IEC 61784-1_CP 3/1 (PROFIBUS DP)1 and IEC 61784-1_CP3/2 (PROFIBUS PA)1.
Field Device Integration (FDI) – Part 103-1: Profiles – PROFIBUS
This part of IEC 62769 specifies an FDI profile of IEC 62769 for IEC 61784-1_CP 3/1 (PROFIBUS DP)1 and IEC 61784-1_CP3/2 (PROFIBUS PA)1.
Field Device Integration (FDI) – Part 103-1: Profiles – PROFIBUS
This part of IEC 62769specifies an FDI profile of IEC 62769 for IEC 61784-1_CP 3/1 (PROFIBUS DP)1 and IEC 61784-1_CP3/2 (PROFIBUS PA).