NEN-EN 13203-7

Gas-fired domestic appliances producing hot water - Part 7: Assessment of energy consumption of combination boilers equipped with a passive flue heat recovery device

inactive
Organization: NEN
Publication Date: 1 November 2019
Status: inactive
Page Count: 20
ICS Code (Water heating equipment): 91.140.65
scope:

This document is applicable to gas-fired appliances producing domestic hot water. It applies to condensing combination boilers with passive flue heat recovery device (PFHRD) that have:

- a heat input not exceeding 400 kW,

- a hot water storage tank capacity (if any) not exceeding 2000 l,

- a declared load profile between M to 4XL.

In the case of combination boilers, with or without storage tank, domestic hot water production is integrated or coupled, the whole being marketed as a single unit.

For this standard, some tests and calculation results of EN 13203-2:2018 are used to calculate the energy consumptions.

Document History

August 1, 2022
Gas-fired domestic appliances producing hot water - Part 7: Assessment of energy consumption of combination boilers equipped with a passive flue heat recovery device
This document is applicable to gas-fired appliances producing domestic hot water. It applies to condensing combination boilers with passive flue heat recovery device (PFHRD) that have: — a heat...
February 1, 2021
Gas-fired domestic appliances producing hot water - Part 7: Assessment of energy consumption of combination boilers equipped with a passive flue heat recovery device
This document is applicable to gas-fired appliances producing domestic hot water. It applies to condensing combination boilers with passive flue heat recovery device (PFHRD) that have: — a heat...
NEN-EN 13203-7
November 1, 2019
Gas-fired domestic appliances producing hot water - Part 7: Assessment of energy consumption of combination boilers equipped with a passive flue heat recovery device
This document is applicable to gas-fired appliances producing domestic hot water. It applies to condensing combination boilers with passive flue heat recovery device (PFHRD) that have: — a heat...

References

Advertisement