NEN-EN 13203-7
Gas-fired domestic appliances producing hot water - Part 7: Assessment of energy consumption of combination boilers equipped with a passive flue heat recovery device
| Organization: | NEN |
| Publication Date: | 1 February 2021 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Water heating equipment): | 91.140.65 |
scope:
This document is applicable to gas-fired appliances producing domestic hot water. It applies to condensing combination boilers with passive flue heat recovery device (PFHRD) that have:
- a heat input not exceeding 400 kW,
- a hot water storage tank capacity (if any) not exceeding 2000 l,
- a declared load profile between M to 4XL.
In the case of combination boilers, with or without storage tank, domestic hot water production is integrated or coupled, the whole being marketed as a single unit.
For this document, some tests and calculation results of EN 13203-2:2020 are used to calculate the energy consumptions.
Document History