NPFC - A-A-55504/4
FUSEHOLDER, EXTRACTOR POST, LOW PROFILE, SNAP-IN, FRONT MOUNT, FINGER GRIP KNOB FUSE CARRIER FOR 3AG (.25 INCH (IN) X 1.25 IN (6.35 MILLIMETERS (MM) X 31.75 MM)) OR .196 IN X .787 IN (5 MM X 20 MM) FUSE CARTRIDGES
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 10 June 2020 |
| Status: | active |
| Page Count: | 4 |
Document History
A-A-55504/4
June 10, 2020
FUSEHOLDER, EXTRACTOR POST, LOW PROFILE, SNAP-IN, FRONT MOUNT, FINGER GRIP KNOB FUSE CARRIER FOR 3AG (.25 INCH (IN) X 1.25 IN (6.35 MILLIMETERS (MM) X 31.75 MM)) OR .196 IN X .787 IN (5 MM X 20 MM) FUSE CARTRIDGES
A description is not available for this item.
January 6, 2016
FUSEHOLDER, EXTRACTOR POST, LOW PROFILE, SNAP-IN, FRONT MOUNT, FINGER GRIP KNOB FUSE CARRIER FOR 3AG (.25 INCH (IN) X 1.25 IN (6.35 MILLIMETERS (MM) X 31.75 MM)) OR .196 IN X .787 IN (5 MM X 20 MM) FUSE CARTRIDGES
A description is not available for this item.
May 9, 2011
FUSEHOLDER, EXTRACTOR POST, LOW PROFILE, SNAP-IN, FRONT MOUNT, FINGER GRIP KNOB FUSE CARRIER FOR 3AG (.25 INCH (IN) X 1.25 IN (6.35 MILLIMETERS (MM) X 31.75 MM)) OR .196 IN X .787 IN (5 MM X 20 MM) FUSE CARTRIDGES
A description is not available for this item.
January 20, 2006
FUSEHOLDER, EXTRACTOR POST, LOW PROFILE, SNAP-IN, FRONT MOUNT, FINGER GRIP KNOB FUSE CARRIER FOR 3AG (.25 INCH (IN) X 1.25 IN (6.35 MILLIMETERS (MM) X 31.75 MM)) OR .196 IN X .787 IN (5 MM X 20 MM) FUSE CARTRIDGES
A description is not available for this item.
January 29, 2001
FUSEHOLDER, EXTRACTOR POST, LOW PROFILE, SNAP-IN, FRONT MOUNT, FINGER GRIP KNOB FUSE CARRIER FOR 3AG (.25 INCH (IN) X 1.25 IN (6.35 MILLIMETERS (MM) X 31.75 MM)) OR .196 IN X .787 IN (5 MM X 20 MM) FUSE CARTRIDGES
The General Services Administration has authorized the use of this commercial item description (CID) for all federal agencies.
The complete requirements for procuring the fuseholders described...
February 28, 2000
FUSEHOLDER, EXTRACTOR POST, LOW PROFILE, SNAP-IN, FRONT MOUNT, FINGER GRIP KNOB FUSE CARRIER FOR 3AG (.25 INCH (IN) X 1.25 IN (6.35 MILLIMETERS (MM) X 31.75 MM)) OR .196 IN X .787 IN (5 MM X 20 MM) FUSE CARTRIDGES
A description is not available for this item.
November 7, 1994
FUSEHOLDER, EXTRACTOR POST, LOW PROFILE, SNAP-IN, FRONT MOUNT, FINGER GRIP KNOB FUSE CARRIER FOR 3AG (.25 INCH (IN) X 1.25 IN (6.35 MILLIMETERS (MM) X 31.75 MM)) OR .196 IN X .787 IN (5 MM X 20 MM) FUSE CARTRIDGES
This CID covers low profile, snap-in, front mount fuseholder extractor posts with a finger grip knob fuse carrier which accommodates either 3AG or 5 mm × 20 mm fuse cartridges.