NPFC - A-A-55504

FUSEHOLDER, EXTRACTOR POST, WHICH ACCOMMODATES 3AG (.25 INCH (IN) X 1.25 IN (6.35 MILLIMETERS (MM) X 31.75 MM)) OR .196 IN X .787 IN (5 MM X 20 MM) FUSE CARTRIDGES

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 2 May 2017
Status: active
Page Count: 5
scope:

This commercial item description (CID) covers the general requirements for extractor post fuseholders that accommodate 3AG or 5 mm x 20 mm fuse cartridges. Requirements for specific fuseholders are covered in the individual CID specification sheets. Fuseholders covered by this CID are itended for commercial/industrial applications.

Document History

A-A-55504
May 2, 2017
FUSEHOLDER, EXTRACTOR POST, WHICH ACCOMMODATES 3AG (.25 INCH (IN) X 1.25 IN (6.35 MILLIMETERS (MM) X 31.75 MM)) OR .196 IN X .787 IN (5 MM X 20 MM) FUSE CARTRIDGES
This commercial item description (CID) covers the general requirements for extractor post fuseholders that accommodate 3AG or 5 mm x 20 mm fuse cartridges. Requirements for specific fuseholders are...
December 15, 2012
FUSEHOLDER, EXTRACTOR POST, WHICH ACCOMMODATES 3AG (.25 INCH (IN) X 1.25 IN (6.35 MILLIMETERS (MM) X 31.75 MM)) OR .196 IN X .787 IN (5 MM X 20 MM) FUSE CARTRIDGES
This commercial item description (CID) covers the general requirements for extractor post fuseholders that accommodate 3AG or 5 mm x 20 mm fuse cartridges. Requirements for specific fuses are covered...
May 3, 2007
FUSEHOLDER, EXTRACTOR POST, WHICH ACCOMMODATES 3AG (.25 INCH (IN) X 1.25 IN (6.35 MILLIMETERS (MM) X 31.75 MM)) OR .196 IN X .787 IN (5 MM X 20 MM) FUSE CARTRIDGES
This commercial item description (CID) covers the general requirements for extractor post fuseholders that accommodate 3AG or 5 mm x 20 mm fuse cartridges. Requirements for specific fuses are covered...
January 20, 2006
FUSEHOLDER, EXTRACTOR POST, WHICH ACCOMMODATES 3AG (.25 INCH (IN) X 1.25 IN (6.35 MILLIMETERS (MM) X 31.75 MM)) OR .196 IN X .787 IN (5 MM X 20 MM) FUSE CARTRIDGES
This CID covers the general requirements for extractor post fuseholders that accommodate 3AG or 5 mm x 20 mm fuse cartridges. Requirements for specific fuses are covered in the individual CID sheets....
January 29, 2001
FUSEHOLDER, EXTRACTOR POST, WHICH ACCOMMODATES 3AG (.25 INCH (IN) X 1.25 IN (6.35 MILLIMETERS (MM) X 31.75 MM)) OR .196 IN X .787 IN (5 MM X 20 MM) FUSE CARTRIDGES
This CID covers the general requirements for extractor post fuseholders that accommodate 3AG or 5 mm × 20 mm fuse cartridges. Requirements for specific fuses are covered in the individual CID sheets....
February 28, 2000
FUSEHOLDER, EXTRACTOR POST, WHICH ACCOMMODATES 3AG (.25 INCH (IN) X 1.25 IN (6.35 MILLIMETERS (MM) X 31.75 MM)) OR .196 IN X .787 IN (5 MM X 20 MM) FUSE CARTRIDGES
A description is not available for this item.
November 7, 1994
FUSEHOLDER, EXTRACTOR POST, WHICH ACCOMMODATES 3AG (.25 INCH (IN) X 1.25 IN (6.35 MILLIMETERS (MM) X 31.75 MM)) OR .196 IN X .787 IN (5 MM X 20 MM) FUSE CARTRIDGES
This CID covers the general requirements for extractor post fuseholders which accommodate 3AG or 5 mm × 20 mm fuse cartridges. Requirements for specific fuseholders are covered in the individual CID...

References

Advertisement