IEC 60127-6
Miniature fuses – Part 6: Fuse-holders for miniature fuse-links
| Organization: | IEC |
| Publication Date: | 1 September 2014 |
| Status: | active |
| Page Count: | 114 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
scope:
This part of IEC 60127 is applicable to fuse-holders for miniature cartridge fuse-links according to IEC 60127-2 and sub-miniature fuse-links according to IEC 60127-3 for the protection of electric appliances, electronic equipment and component parts thereof, normally intended for use indoors.
- a maximum rated current of 16 A; and
- a maximum rated voltage of 1 500 V d.c. or 1 000 V a.c.; and
- for use up to 2 000 m above sea-level, unless otherwise specified.
The object of this standard is to establish uniform requirements for safety and the assessment of electrical, mechanical, thermal and climatic properties of fuse-holders and the compatibility between fuse-holders and fuse-links.
Document History