IEC 60127-6

Miniature fuses Part 6: Fuse-holders for miniature cartridge fuse-links

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 1994
Status: inactive
Page Count: 140
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

Scope and object

This part of IEC 127 is applicable to fuse-holders for miniature cartridge fuse-links according to IEC 127-2 and sub-miniature fuse-links according to IEC 127-3 for the protection of electric appliances, electronic equipment and component parts thereof, normally intended for use indoors. Examples of fuse-holder types with different features are given in table 1.

This standard applies to fuse-holders with

- a maximum rated current of 16 A and

- a maximum rated voltage of 1 500 V d.c. or 1 000 V a.c. and

- for use up to 2 000 m above sea-level, unless otherwise specified.

The object of this standard is to establish uniform requirements for safety and the assessment of electrical, mechanical, thermal and climatic properties of fuse-holders and the compatibility between fuse-holders and fuse-links.

Document History

October 1, 2023
Miniature fuses – Part 6: Fuse-holders for miniature fuse-links
This part of IEC 60127 is applicable to fuse-holders for miniature cartridge fuse-links according to IEC 60127-2, sub-miniature fuse-links according to IEC 60127-3, universal modular fuse-links to...
September 1, 2014
Miniature fuses – Part 6: Fuse-holders for miniature fuse-links
This part of IEC 60127 is applicable to fuse-holders for miniature cartridge fuse-links according to IEC 60127-2 and sub-miniature fuse-links according to IEC 60127-3 for the protection of electric...
IEC 60127-6
January 1, 1994
Miniature fuses Part 6: Fuse-holders for miniature cartridge fuse-links
Scope and object This part of IEC 127 is applicable to fuse-holders for miniature cartridge fuse-links according to IEC 127-2 and sub-miniature fuse-links according to IEC 127-3 for the protection of...
January 1, 1994
Miniature Fuses - Part 6: Fuse-Holders for Miniature Cartridge Fuse-Links
A description is not available for this item.

References

Advertisement