CEI - EN IEC 61010-2-033
Safety requirements for electrical equipment for measurement, control and laboratory use Part 2-033: Particular requirements for hand-held multimeters for domestic and professional use, capable of measuring mains voltage
| Organization: | CEI |
| Publication Date: | 1 August 2022 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Electrical and electronic testing): | 19.080 |
| ICS Code (Chemical laboratories. Laboratory equipment): | 71.040.10 |
scope:
Equipment included in scope
This part of IEC 61010 specifies safety requirements for hand-held multimeters for domestic and professional use, capable of measuring MAINS.
Hand-held multimeters are multi-range multifunction measuring instruments intended to measure voltage and other electrical quantities such as resistance or current. Their primary purpose is to measure voltage on a live MAINS. They are suitable to be supported by one hand during NORMAL USE.
Equipment excluded from scope
aa) IEC 61557-1 to IEC 61557-12, Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures
HAND-HELD EQUIPMENT such as oscilloscopes, wattmeters, process control multimeters not RATED for measuring voltage on a live MAINS, clamp multimeters and communications test sets are not within the scope of this document.
Aspects included in scope
Requirements for protection against HAZARDS resulting from NORMAL USE and REASONABLY FORESEEABLE MISUSE of measuring circuits are given in Clause 101.
Requirements for reliance on the displayed value are given in Clause 102.
Document History