IEC 62541-10 REDLINE

OPC unified architecture – Part 10: Programs

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 July 2020
Status: active
Page Count: 144
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

This part of IEC 62451 defines the information model associated with Programs in the OPC Unified Architecture. This includes the description of the NodeClasses, standard Properties, Methods and Events and associated behaviour and information for Programs.

The complete Address Space model including all NodeClasses and Attributes is specified in IEC 62541‑3. The Services such as those used to invoke the Methods used to manage Programs are specified in IEC 62541‑4.

Document History

IEC 62541-10 REDLINE
July 1, 2020
OPC unified architecture – Part 10: Programs
This part of IEC 62451 defines the information model associated with Programs in the OPC Unified Architecture. This includes the description of the NodeClasses, standard Properties, Methods and...

References

Advertisement