NEN-EN 14105

Fat and oil derivatives - Fatty Acid Methyl Esters (FAME) - Determination of free and total glycerol and mono-, di-, triglyceride contents

inactive
Organization: NEN
Publication Date: 1 December 2019
Status: inactive
Page Count: 32
ICS Code (Animal and vegetable fats and oils): 67.200.10
scope:

This document specifies a method to determine the free glycerol and residual mono-, di- and triglyceride contents in fatty acid methyl esters (FAME). The total glycerol content is then calculated from the obtained results.

Under the conditions described, the quantification limits are 0,001 % (m/m) for free glycerol, 0,10 % (m/m) for all glycerides (mono-, di- and tri-). This method is suitable for FAME prepared from rapeseed, sunflower, soybean, palm, animal oils and fats and mixture of them. It is not suitable for FAME produced from or containing coconut and palm kernel oils derivatives because of overlapping of different glyceride peaks.

NOTE 1 For the purposes of this document, the term "% (m/m)" is used to represent the mass fraction.

NOTE 2 Under the common EN 14105 GC conditions squalene can coelute with alpha glycerol monostearate. If the presence of squalene is suspected, EN 17057 can be used to discriminate between squalene and glycerol monostearate.

WARNING - The use of this Standard can involve hazardous materials, operations and equipment. This Standard does not purport to address all of the safety problems associated with its use. It is the responsibility of users of this standard to take appropriate measures to ensure the safety and health of personnel prior to application of the standard, and fulfil statutory and regulatory requirements for this purpose.

Document History

December 1, 2020
Fat and oil derivatives - Fatty Acid Methyl Esters (FAME) - Determination of free and total glycerol and mono-, di-, triglyceride contents
This document specifies a method to determine the free glycerol and residual mono-, di- and triglyceride contents in fatty acid methyl esters (FAME). The total glycerol content is then calculated...
NEN-EN 14105
December 1, 2019
Fat and oil derivatives - Fatty Acid Methyl Esters (FAME) - Determination of free and total glycerol and mono-, di-, triglyceride contents
This document specifies a method to determine the free glycerol and residual mono-, di- and triglyceride contents in fatty acid methyl esters (FAME). The total glycerol content is then calculated...
May 1, 2011
Fat and oil derivatives - Fatty Acid Methyl Esters (FAME) - Determination of free and total glycerol and mono-, di-, triglyceride contents
The purpose of this European Standard is to determine the free glycerol and residual mono-, di- and triglyceride contents in fatty acid methyl esters (FAME) intended for addition to mineral oils. The...
October 1, 2009
Fat and oil derivates - Fatty Acid Methyl Esters (FAME) - Determination of free and total glycerol and mono-, di-, triglyceride content (Reference method)
The purpose of this European Standard is to determine the free glycerol and residual mono-, di- and triglyceride contents in fatty acid methyl esters (FAME) intended for addition to mineral oils. The...
June 1, 2003
Fat and oil derivatives - Fatty Acid Methyl Esters (FAME) - Determination of free and total glycerol and mono-, di-, triglyceride content (Reference method)
Specifies a method to determine the free glycerol and residual mono-, di- and triglyceride contents in fatty acid methyl esters (FAME) intended for addition to mineral oils. The total glycerol...
October 1, 2001
Fat and oil derivatives - Fatty Acid Methyl Esters (FAME) - Determination of free and total glycerol and mono-, di-, triglyceride content - Reference method
Specifies a method to determine the free glycerol and residual mono-, di- and triglyceride contents in fatty acid methyl esters (FAME) intended for addition to mineral oils. The total glycerol...

References

Advertisement