NEN-EN 234
Wallcoverings in roll form - Specification for wallcoverings for subsequent decoration
| Organization: | NEN |
| Publication Date: | 1 December 2019 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Interior finishing): | 91.180 |
scope:
This document:
- specifies requirements for dimensions and marking;
- gives the symbols to be used for marking purposes, for matching, methods of application and removal.
The marking requirements of this document are primarily for information for the consumer and to еnаblе optimum use to be made of the product.
This document applies to wallcoverings for subsequent decoration supplied in rolls for hanging on to walls and ceilings by means of an adhesive, covering the whole of the interface between the wallcovering and the support.
Excluded from this document are rigid materials, materials not attached or not wholly attached by adhesive, finished wallpapers, wall vinyls, plastics wallcoverings, textile wallcoverings, heavy duty wallcoverings and non-decorative wallcoverings such as wall linings or those with special properties, e.g. thermal or acoustic insulation.
Document History