NEN-EN 16843

Railway applications - Infrastructure - Mechanical requirements for joints in running rails

pending, Most Current
Organization: NEN
Publication Date: 1 December 2019
Status: pending
Page Count: 40
ICS Code (Construction of railways): 93.100
scope:

This document deals with mechanical rail joints for permanent use with flat bottom rails 46 kg/m and above.

The scope of this document is:

- to establish requirements for insulated and non-insulated rail joints, for stressed rail (continuous welded rail, CWR) and unstressed rail (jointed track);

- to define mechanical and electrical requirements for type approval and for acceptance of insulated rail joints which are manufactured in a factory (prefab construction) as well as assembled on-site (site construction).

This document specifies the minimum requirements. Special applications as for instance tram systems may require different demands in certain paragraphs and should be agreed between customer and supplier.

The scope of this document excludes all types of mechanical joints for temporary use in track, used for example during track construction or for securing broken rails and welds before final repair. The scope also excludes expansion devices (covered in EN 13232-8), and special joints in switch constructions.

Document History

NEN-EN 16843
December 1, 2019
Railway applications - Infrastructure - Mechanical requirements for joints in running rails
This document deals with mechanical rail joints for permanent use with flat bottom rails 46 kg/m and above. The scope of this document is: — to establish requirements for insulated and...
April 1, 2015
Railway applications - Infrastructure - Mechanical requirements for joints in running rails
This European Standard deals with mechanical rail joints for flat bottom rails 46 kg/m and over. The scope of this standard is: - to establish requirements for insulated and non-insulated rail...

References

Advertisement