ISO 13885-1

Gel permeation chromatography (GPC) — Part 1: Tetrahydrofuran (THF) as eluent

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2020
Status: active
Page Count: 30
ICS Code (Binders): 87.060.20
scope:

This document specifies the determination of the molar-mass distribution and the average molar mass values Mn (number average) and Mw (weight average) of polymers that are soluble in tetrahydrofuran (THF) by gel permeation chromatography (GPC).

NOTE Also known as size exclusion chromatography (SEC).

Even though the chromatograms obtained show good repeatability, it is possible that this method cannot be used with certain polymer types because of specific interactions (e.g. adsorption) within the sample/eluent/column system.

The conditions specified in this document are not applicable to the GPC analysis of polymer samples with Mw values greater than 106 g/mol and/or of polymers with elution limits outside the calibration range (see 7.6 and Annex C).

This document includes no correction method (e.g. for the elimination of peak broadening. If absolute molar-mass values are required, an absolute method (e.g. membrane osmometry for Mn or light scattering for Mw) can be used.

 

 

 

 

Document History

ISO 13885-1
July 1, 2020
Gel permeation chromatography (GPC) — Part 1: Tetrahydrofuran (THF) as eluent
This document specifies the determination of the molar-mass distribution and the average molar mass values Mn (number average) and Mw (weight average) of polymers that are soluble in tetrahydrofuran...
August 1, 2008
Binders for paints and varnishes - Gel permeation chromatography (GPC) - Part 1: Tetrahydrofuran (THF) as eluent
This part of ISO 13885 describes the determination of the molar-mass distribution, number-average molar mass Mn and mass-average molar mass Mw of polymers that are soluble in THF (tetrahydrofuran) by...
December 15, 1998
Binders for Paints and Varnishes - Gel Permeation Chromatography (GPC) - Part 1: Tetrahydrofuran (THF) as Eluent
A description is not available for this item.

References

Advertisement