ASTM International - ASTM D79-86(2020)
Standard Specification for Zinc Oxide Pigments
| Organization: | ASTM International |
| Publication Date: | 1 June 2020 |
| Status: | active |
| Page Count: | 2 |
| ICS Code (Pigments and extenders): | 87.060.10 |
significance And Use:
3.1 Zinc oxide functions as both a chemical and a pigment. It is used in a variety of applications including rubber, paint, reprography, glass, chemicals, etc. In paint, it contributes to mildew... View More
scope:
1.1 This specification covers the pigments commercially known as "zinc white" or zinc oxide. The pigments may be purchased in the dry form or as a paste in oil.
Note 1: Zinc oxides are used in many industries. For additional information, see Classification D4295 and Test Methods D4315 for descriptions of zinc oxide use in rubber compounding.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification establishes the properties and requirements for the pigment commercially known as "zinc white" or zinc oxide, which may be purchased either in the dry or paste in oil forms. Dry... View More
Document History