ASTM International - ASTM D79-86(2009)

Standard Specification for Zinc Oxide Pigments

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2009
Status: inactive
Page Count: 2
ICS Code (Pigments and extenders): 87.060.10
significance And Use:

Zinc oxide functions as both a chemical and a pigment. It is used in a variety of applications including rubber, paint, reprography, glass, chemicals, etc. In paint, it contributes to mildew... View More

scope:

1.1 This specification covers the pigments commercially known as "zinc white" or zinc oxide. The pigments may be purchased in the dry form or as a paste in oil.

Note 1-Zinc oxides are used in many industries. For additional information, see Classification D 4295 and Test Methods D 4315 for descriptions of zinc oxide use in rubber compounding.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

abstract:

This specification establishes the properties and requirements for the pigment commercially known as "zinc white" or zinc oxide, which may be purchased either in the dry or paste in oil forms. Dry... View More

Document History

June 1, 2020
Standard Specification for Zinc Oxide Pigments
1.1 This specification covers the pigments commercially known as “zinc white” or zinc oxide. The pigments may be purchased in the dry form or as a paste in oil. Note 1: Zinc oxides are used in many...
December 1, 2014
Standard Specification for Zinc Oxide Pigments
1.1 This specification covers the pigments commercially known as “zinc white” or zinc oxide. The pigments may be purchased in the dry form or as a paste in oil. Note 1: Zinc oxides are used in many...
ASTM D79-86(2009)
July 1, 2009
Standard Specification for Zinc Oxide Pigments
This specification establishes the properties and requirements for the pigment commercially known as "zinc white" or zinc oxide, which may be purchased either in the dry or paste in oil forms. Dry...
November 1, 2004
Standard Specification for Zinc Oxide Pigments
This specification establishes the properties and requirements for the pigment commercially known as "zinc white" or zinc oxide, which may be purchased either in the dry or paste in oil forms. Dry...
May 10, 1999
Standard Specification for Zinc Oxide Pigments
1.1 This specification covers the pigments commercially known as "zinc white" or zinc oxide. The pigments may be purchased in the dry form or as a paste in oil. Note-Zinc oxides are used in many...
Advertisement