ASTM International - ASTM E879-20

Standard Specification for Thermistor Sensors for General Purpose and Laboratory Temperature Measurements

active
Buy Now
Organization: ASTM International
Publication Date: 1 May 2020
Status: active
Page Count: 21
ICS Code (Temperature-measuring instruments): 17.200.20
scope:

1.1 This specification covers the general requirements for Negative Temperature Coefficient (NTC) thermistor-type sensors intended to be used for laboratory temperature measurements or control, or both, within the range from -10 °C to 105 °C.

1.2 This specification also covers the detailed requirements for ASTM designated sensors.

1.3 This specification also covers the requirements for general purpose, Negative Temperature Coefficient (NTC) thermistor-type sensors intended for use with Digital Contact Thermometers (also known as Digital Thermometers) within the range from -50 °C to +150 °C.

1.4 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers the classification, testing, and corresponding requirements for negative-temperature-coefficient thermistor-type sensors intended to be used for clinical... View More

Document History

ASTM E879-20
May 1, 2020
Standard Specification for Thermistor Sensors for General Purpose and Laboratory Temperature Measurements
1.1 This specification covers the general requirements for Negative Temperature Coefficient (NTC) thermistor-type sensors intended to be used for laboratory temperature measurements or control, or...
May 1, 2012
Standard Specification for Thermistor Sensors for General Purpose and Laboratory Temperature Measurements
1.1 This specification covers the general requirements for Negative Temperature Coefficient (NTC) thermistor-type sensors intended to be used for laboratory temperature measurements or control, or...
May 1, 2007
Standard Specification for Thermistor Sensors for Clinical Laboratory Temperature Measurements
1.1 This specification covers the general requirements for negative temperature coefficient thermistor-type sensors intended to be used for clinical laboratory temperature measurements or control, or...
May 10, 2001
Standard Specification for Thermistor Sensors for Clinical Laboratory Temperature Measurements
1.1 This specification covers the general requirements for negative temperature coefficient thermistor-type sensors intended to be used for clinical laboratory temperature measurements or control, or...
May 10, 2001
Standard Specification for Thermistor Sensors for Clinical Laboratory Temperature Measurements
1.1 This specification covers the general requirements for negative temperature coefficient thermistor-type sensors intended to be used for clinical laboratory temperature measurements or control, or...
Advertisement