ASTM International - ASTM E879-01

Standard Specification for Thermistor Sensors for Clinical Laboratory Temperature Measurements

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2001
Status: inactive
Page Count: 10
ICS Code (Temperature-measuring instruments): 17.200.20
scope:

1.1 This specification covers the general requirements for negative temperature coefficient thermistor-type sensors intended to be used for clinical laboratory temperature measurements or control, or both, within the range from -10 to 105oC.

1.2 This specification also covers the detailed requirements for ASTM designated sensors.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2020
Standard Specification for Thermistor Sensors for General Purpose and Laboratory Temperature Measurements
1.1 This specification covers the general requirements for Negative Temperature Coefficient (NTC) thermistor-type sensors intended to be used for laboratory temperature measurements or control, or...
May 1, 2012
Standard Specification for Thermistor Sensors for General Purpose and Laboratory Temperature Measurements
1.1 This specification covers the general requirements for Negative Temperature Coefficient (NTC) thermistor-type sensors intended to be used for laboratory temperature measurements or control, or...
May 1, 2007
Standard Specification for Thermistor Sensors for Clinical Laboratory Temperature Measurements
1.1 This specification covers the general requirements for negative temperature coefficient thermistor-type sensors intended to be used for clinical laboratory temperature measurements or control, or...
ASTM E879-01
May 10, 2001
Standard Specification for Thermistor Sensors for Clinical Laboratory Temperature Measurements
1.1 This specification covers the general requirements for negative temperature coefficient thermistor-type sensors intended to be used for clinical laboratory temperature measurements or control, or...
May 10, 2001
Standard Specification for Thermistor Sensors for Clinical Laboratory Temperature Measurements
1.1 This specification covers the general requirements for negative temperature coefficient thermistor-type sensors intended to be used for clinical laboratory temperature measurements or control, or...
Advertisement