ASTM International - ASTM E1040-10(2020)
Standard Specification for Physical Characteristics of Nonconcentrator Terrestrial Photovoltaic Reference Cells
| Organization: | ASTM International |
| Publication Date: | 1 June 2020 |
| Status: | active |
| Page Count: | 3 |
| ICS Code (Solar energy engineering): | 27.160 |
scope:
1.1 This specification describes the physical requirements for primary and secondary terrestrial nonconcentrator photovoltaic reference cells. A reference cell is defined as a device that meets the requirements of this specification and is calibrated in accordance with Test Method E1125 or Test Method E1362.
1.2 Reference cells are used in the determination of the electrical performance of photovoltaic devices, as stated in Test Methods E948 and E1036.
1.3 Two reference cell physical specifications are described:
1.3.1 Small-Cell Package Design-A small, durable package with a low thermal mass, wide optical field-of-view, and standardized dimensions intended for photovoltaic devices up to 20 by 20 mm, and
1.3.2 Module-Package
1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification describes the physical requirements for primary and secondary nonconcentrator terrestrial phorovoltaic reference cells based on small-cell package design and module-package... View More
Document History