ASTM International - ASTM E1040-05

Standard Specification for Physical Characteristics of Nonconcentrator Terrestrial Photovoltaic Reference Cells

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2005
Status: inactive
Page Count: 3
ICS Code (Solar energy engineering): 27.160
scope:

1.1 This specification describes the physical requirements for primary and secondary terrestrial nonconcentrator photovoltaic reference cells. A reference cell is defined as a device that meets the requirements of this specification and is calibrated in accordance with Test Method E 1125 or Test Method E 1362.

1.2 Reference cells are used in the determination of the electrical performance of photovoltaic devices, as stated in Test Methods E 948 and E 1036.

1.3 Two reference cell physical specifications are described:

1.3.1 Small-Cell Package Design-A small, durable package with a low thermal mass, wide optical field-of-view, and standardized dimensions intended for photovoltaic devices up to 20 by 20 mm, and

1.3.2 Module-Package Design-A package intended to simulate the optical and thermal properties of a photovoltaic module design, but electric connections are made to only one photovoltaic cell in order to eliminate problems with calibrating series and parallel connections of cells. Physical dimensions are not standardized.

1.4 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification describes the physical requirements for primary and secondary nonconcentrator terrestrial phorovoltaic reference cells based on small-cell package design and module-package... View More

Document History

June 1, 2026
Standard Specification for Physical Characteristics of Nonconcentrator Terrestrial Photovoltaic Reference Cells
1.1 This specification describes the physical requirements for primary and secondary terrestrial nonconcentrator photovoltaic reference cells. A reference cell is defined as a device that meets the...
June 1, 2020
Standard Specification for Physical Characteristics of Nonconcentrator Terrestrial Photovoltaic Reference Cells
1.1 This specification describes the physical requirements for primary and secondary terrestrial nonconcentrator photovoltaic reference cells. A reference cell is defined as a device that meets the...
July 1, 2016
Standard Specification for Physical Characteristics of Nonconcentrator Terrestrial Photovoltaic Reference Cells
1.1 This specification describes the physical requirements for primary and secondary terrestrial nonconcentrator photovoltaic reference cells. A reference cell is defined as a device that meets the...
June 1, 2010
Standard Specification for Physical Characteristics of Nonconcentrator Terrestrial Photovoltaic Reference Cells
1.1 This specification describes the physical requirements for primary and secondary terrestrial nonconcentrator photovoltaic reference cells. A reference cell is defined as a device that meets the...
ASTM E1040-05
April 1, 2005
Standard Specification for Physical Characteristics of Nonconcentrator Terrestrial Photovoltaic Reference Cells
1.1 This specification describes the physical requirements for primary and secondary terrestrial nonconcentrator photovoltaic reference cells. A reference cell is defined as a device that meets the...
June 10, 1998
Standard Specification for Physical Characteristics of Nonconcentrator Terrestrial Photovoltaic Reference Cells
1.1 This specification describes the physical requirements for primary and secondary terrestrial nonconcentrator photovoltaic reference cells. A reference cell is defined as a device that meets the...
Advertisement