ASTM International - ASTM D913-15

Standard Practice for Evaluating Degree of Traffic Marking Line Wear

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2015
Status: inactive
Page Count: 2
ICS Code (Paints and varnishes): 87.040
ICS Code (Road construction materials): 93.080.20
significance And Use:

4.1 This practice is designed to evaluate the resistance to wear of a traffic marking. It must be remembered that a high degree of performance of traffic marking applied to a bare road surface may... View More

scope:

1.1 This practice covers the evaluation of degree of resistance to wear that may occur with traffic markings in road tests (see Practice D713) or in actual service, using photographic standards for comparative evaluation.

1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2025
Standard Practice for Evaluating Degree of Pavement Marking Line Wear
1.1 This practice covers the evaluation of degree of resistance to wear that may occur with pavement markings in road tests (see Practice D713) or in actual service, using photographic standards for...
June 1, 2020
Standard Practice for Evaluating Degree of Pavement Marking Line Wear
1.1 This practice covers the evaluation of degree of resistance to wear that may occur with pavement markings in road tests (see Practice D713) or in actual service, using photographic standards for...
ASTM D913-15
December 1, 2015
Standard Practice for Evaluating Degree of Traffic Marking Line Wear
1.1 This practice covers the evaluation of degree of resistance to wear that may occur with traffic markings in road tests (see Practice D713) or in actual service, using photographic standards for...
July 1, 2010
Standard Practice for Evaluating Degree of Traffic Paint Line Wear
1.1 This practice covers the evaluation of degree of resistance to wear that may occur with traffic paints (traffic markings) in road tests (see Practice D713) or in actual service, using...
May 10, 2003
Standard Test Method for Evaluating Degree of Resistance to Wear of Traffic Paint
1.1 This test method covers the evaluation of degree of resistance to wear that may occur with traffic paints in road tests (see Practice D 713) or in actual service, using photographic standards for...
May 10, 2003
Standard Test Method for Evaluating Degree of Resistance to Wear of Traffic Paint
1.1 This test method covers the evaluation of degree of resistance to wear that may occur with traffic paints in road tests (see Practice D 713) or in actual service, using photographic standards for...
Advertisement