AENOR - UNE-EN ISO 1179-1
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 1: Threaded ports (ISO 1179-1:2007)
inactive
| Organization: | AENOR |
| Publication Date: | 6 May 2009 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Special screw threads): | 21.040.30 |
| ICS Code (Piping and couplings): | 23.100.40 |
Document History
January 22, 2014
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 1: Threaded ports (ISO 1179-1:2013)
A description is not available for this item.
UNE-EN ISO 1179-1
May 6, 2009
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 1: Threaded ports (ISO 1179-1:2007)
A description is not available for this item.