AENOR - UNE-EN ISO 1179-1

Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 1: Threaded ports (ISO 1179-1:2013)

active, Most Current
Organization: AENOR
Publication Date: 22 January 2014
Status: active
Page Count: 14
ICS Code (Special screw threads): 21.040.30
ICS Code (Piping and couplings): 23.100.40

Document History

UNE-EN ISO 1179-1
January 22, 2014
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 1: Threaded ports (ISO 1179-1:2013)
A description is not available for this item.
May 6, 2009
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 1: Threaded ports (ISO 1179-1:2007)
A description is not available for this item.
Advertisement