DSF/FPREN IEC61753-071-02

Fibre optic interconnecting devices and passive components – Performance standard – Part 071-02: Non-connectorized single-mode fibre optic 1x2 and 2x2 spatial switches for category C – Controlled environments

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 16
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which non-connectorized single-mode fibre optic 1 × 2 and 2 × 2 spatial switches need to satisfy in order to be categorized as meeting the requirements of category C - Controlled environments, as defined in Annex A of IEC 61753-1.

Document History

November 2, 2020
Fibre optic interconnecting devices and passive components – Performance standard – Part 071-02: Non-connectorized single-mode fibre optic 1 × 2 and 2 × 2 spatial switches for category C – Controlled environments
IEC 61753-071-02:2020 contains the minimum initial test and measurement requirements and severities which non-connectorized single-mode fibre optic 1 × 2 and 2 × 2 spatial switches need to satisfy in...
Fibre optic interconnecting devices and passive components – Performance standard – Part 071-02: Non-connectorized single-mode fibre optic 1 × 2 and 2 × 2 spatial switches for category C – Controlled environments
IEC 61753-071-02:2020 contains the minimum initial test and measurement requirements and severities which non-connectorized single-mode fibre optic 1 × 2 and 2 × 2 spatial switches need to satisfy in...
DSF/FPREN IEC61753-071-02
Fibre optic interconnecting devices and passive components – Performance standard – Part 071-02: Non-connectorized single-mode fibre optic 1x2 and 2x2 spatial switches for category C – Controlled environments
This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which non-connectorized single-mode fibre optic 1 × 2 and 2 × 2 spatial switches need to satisfy...
Advertisement