DS/EN IEC 61753-071-02
Fibre optic interconnecting devices and passive components – Performance standard – Part 071-02: Non-connectorized single-mode fibre optic 1 × 2 and 2 × 2 spatial switches for category C – Controlled environments
| Organization: | DS |
| Publication Date: | 2 November 2020 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
IEC 61753-071-02:2020 contains the minimum initial test and measurement requirements and severities which non-connectorized single-mode fibre optic 1 × 2 and 2 × 2 spatial switches need to satisfy in order to be categorized as meeting the requirements of category C - controlled environments, as defined in Annex A of IEC 61753-1:2018. This first edition cancels and replaces IEC 61753-071-2 published in 2014. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to IEC 61753-071-2:2014. a) addition of performance requirements of repeatability and switching durability; b) deleting of performance requirements of directivity; c) deleting of test of operational shock; d) change of performance requirements of switching time; e) change of test condition of high optical power; f) harmonization of the test conditions with IEC 61753-1:2018.
Document History